Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A220JXAPW1BC

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 22pF, 50V, 5% C0G/NP0 capacitor in a 1206 case size is designed for high-frequency applications. It operates within a temperature range of -55 °C to +125 °C, ensuring stability across various environmental conditions. The capacitor features a low temperature coefficient of capacitance, with a tolerance of ±5%, making it suitable for precision applications. It is compliant with RoHS standards and utilizes a nickel barrier with 100% tin terminations. This component is ideal for use in consumer electronics, telecommunications, and data processing applications, providing reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The Vishay 22pF, 50V, 5% C0G/NP0 capacitor in a 1206 case size is designed for high-frequency applications. It operates within a temperature range of -55 °C to +125 °C, ensuring stability across various environmental conditions. The capacitor features a low temperature coefficient of capacitance, with a tolerance of ±5%, making it suitable for precision applications. It is compliant with RoHS standards and utilizes a nickel barrier with 100% tin terminations. This component is ideal for use in consumer electronics, telecommunications, and data processing applications, providing reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1783-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1783-1-ND
Ceramic Capacitors 720-1783-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1783-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1783-2-ND
Ceramic Capacitors 720-1783-2-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1783-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1783-6-ND
Ceramic Capacitors 720-1783-6-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 22Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay - 62AC8600 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay
62AC8600
Cap, 22Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay 62AC8600
CAP, 22PF, 50V, 5%, C0G/NP0, 1206; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 50V, 5%, C0G/NP0, 1206; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,22Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J5172 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J5172
Capacitor,ceramic,22Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J5172
Capacitor,Ceramic,22 pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,22pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1783-1-ND 720-1783-6-ND 62AC8600 58J5172
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay Capacitor,ceramic,22Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details