22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
22pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes
CAP, 22PF, 50V, 5%, C0G/NP0, 1206; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
CAP CER 22PF 50V C0G/NP0 1206
Capacitor: ceramic; 22pF; 50VDC; C0G; ±5%; SMD; 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1307TR-ND | BC1307DKR-ND | 58J5171 | 62AC8599 | VJ1206A220JXACW1BC | 886-VJ1206A220JXACW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 22Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay | Cap, 22Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay | Ceramic Capacitors | Capacitor: ceramic; 22pF; 50VDC; C0G; ±5%; SMD; 1206 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |