Vishay Intertechnology, Inc. 22PF 1KV Capacitor VJ1206A220JBGAT4X

Description
CAP CER 22PF 1KV NP0 1206 Product overview: VJ1206A220JBGAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A220JBGAT4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 1KV NP0 1206 Product overview: VJ1206A220JBGAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A220JBGAT4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 1KV Capacitor
60-VJ1206A220JBGAT4X
22PF 1KV Capacitor 60-VJ1206A220JBGAT4X
CAP CER 22PF 1KV NP0 1206 Product overview: VJ1206A220JBGAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A220JBGAT4X can be used for catalog matching and distributor lookup.

CAP CER 22PF 1KV NP0 1206 Product overview: VJ1206A220JBGAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A220JBGAT4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1127145-VJ1206A220JBGAT4X - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1127145-VJ1206A220JBGAT4X
Capacitors - Ceramic Capacitors 1127145-VJ1206A220JBGAT4X
Win Source Part Number: 1127145-VJ1206A220JB GAT4X Category: Capacitors>Ceramic Capacitors Series: VJ OMD Features: Soft Termination, High Voltage Package: Tape & Reel (TR) Applications: Boardflex Sensitive Standard Package: 3,000 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.067" (1.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.132" L x 0.063" W (3.35mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Base Product Number: VJ1206

Win Source Part Number: 1127145-VJ1206A220JBGAT4X
Category: Capacitors>Ceramic Capacitors
Series: VJ OMD
Features: Soft Termination, High Voltage
Package: Tape & Reel (TR)
Applications: Boardflex Sensitive
Standard Package: 3,000
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.067" (1.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.132" L x 0.063" W (3.35mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Base Product Number: VJ1206

Buy Now Datasheet
Ceramic Capacitors - VJ1206A220JBGAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A220JBGAT4X-ND
Ceramic Capacitors VJ1206A220JBGAT4X-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-VJ1206A220JBGAT4X 1127145-VJ1206A220JBGAT4X VJ1206A220JBGAT4X-ND
Product Name 22PF 1KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 106SVH025MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers