22pF ±1% 16V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitor,Ceramic,22
CAP CER 22PF 16V C0G/NP0 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206A220FXJPW1BC-ND | 58J5156 | VJ1206A220FXJPW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,22Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 1 (+/- %) |