Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A1R2CXAAP

Description
1.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A1R2CXAAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A1R2CXAAP-ND
Ceramic Capacitors VJ1206A1R2CXAAP-ND
1.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206A1R2CXAAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A1R2CXAAP
Ceramic Capacitors VJ1206A1R2CXAAP
CAP CER 1.2PF 50V C0G/NP0 1206

CAP CER 1.2PF 50V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor,ceramic,1.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 47C6450 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
47C6450
Capacitor,ceramic,1.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 47C6450
Capacitor,Ceramic,1. 2pF,50VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1.2pF,50VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206A1R2CXAAP-ND VJ1206A1R2CXAAP 47C6450
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details