Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A182JXBAT

Description
CAP CER 1800PF 100V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 1800PF 100V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A182JXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A182JXBATCT-ND
Ceramic Capacitors 720-VJ1206A182JXBATCT-ND
CAP CER 1800PF 100V C0G/NP0 1206

CAP CER 1800PF 100V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A182JXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A182JXBATTR-ND
Ceramic Capacitors 720-VJ1206A182JXBATTR-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A182JXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A182JXBATDKR-ND
Ceramic Capacitors 720-VJ1206A182JXBATDKR-ND
CAP CER 1800PF 100V C0G/NP0 1206

CAP CER 1800PF 100V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - VJ1206A182JXBAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A182JXBAT
Ceramic Capacitors VJ1206A182JXBAT
CAP CER 1800PF 100V C0G/NP0 1206

CAP CER 1800PF 100V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor,ceramic,1800Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 47C8172 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1800Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
47C8172
Capacitor,ceramic,1800Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 47C8172
Capacitor,Ceramic,18 00pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1800pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A182JXBATCT-ND 720-VJ1206A182JXBATDKR-ND VJ1206A182JXBAT 47C8172
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1800Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details