1800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, 1800PF, 50V, 5%, C0G/NP0, 1206; Capacitance:1800pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1206A182JXAATTR-ND | 720-VJ1206A182JXAATDKR-ND | 62AC8596 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1800Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |