High voltage handling capability. Ideal for snubber and surge suppression applications
Capacitance = 1.5nF
Voltage = 50V dc
Package/Case = 1206
Dielectric = C0G
Tolerance = ±5%
Dimensions = 3.2 x 1.6 x 1.7mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.7mm
Series = VJ
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 3937494 |
Technology | Multilayer |