Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A152JXAAT

Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1782-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1782-6-ND
Ceramic Capacitors 720-1782-6-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1782-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1782-2-ND
Ceramic Capacitors 720-1782-2-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1782-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1782-1-ND
Ceramic Capacitors 720-1782-1-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 1500Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay - 62AC8594 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay
62AC8594
Cap, 1500Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay 62AC8594
CAP, 1500PF, 50V, 5%, C0G/NP0, 1206; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1500PF, 50V, 5%, C0G/NP0, 1206; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay - 69AH3541 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay
69AH3541
Cap, 1500Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay 69AH3541
CAP, 1500PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1500PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1782-6-ND 720-1782-2-ND 62AC8594 69AH3541
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay Cap, 1500Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers