Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A151JXEAT

Description
150pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
150pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A151JXEATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A151JXEATTR-ND
Ceramic Capacitors 720-VJ1206A151JXEATTR-ND
150pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A151JXEATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A151JXEATDKR-ND
Ceramic Capacitors 720-VJ1206A151JXEATDKR-ND
150pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A151JXEATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A151JXEATCT-ND
Ceramic Capacitors 720-VJ1206A151JXEATCT-ND
150pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

150pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206A151JXEAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A151JXEAT
Ceramic Capacitors VJ1206A151JXEAT
CAP CER 150PF 500V C0G/NP0 1206

CAP CER 150PF 500V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1206A151JXEATTR-ND 720-VJ1206A151JXEATDKR-ND VJ1206A151JXEAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details