The Ceramic Capacitor 150pF 50V, C0G, 5%, 1206 from Vishay is a surface mount multilayer ceramic chip capacitor designed for commercial applications. It features a capacitance of 150pF with a voltage rating of 50V and a tolerance of ±5%. The C0G (NP0) dielectric provides excellent stability with a low temperature coefficient of capacitance, making it suitable for applications requiring precise capacitance values. The operating temperature range is from -55 °C to +150 °C, ensuring reliability in various environments. This capacitor is ideal for timing, tuning circuits, and decoupling applications. It is RoHS compliant, indicating it meets environmental standards. The 1206 case size allows for easy integration into compact circuit designs.
150pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CERAMIC CAPACITOR 150PF 50V, C0G, 5%, 1206; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes
CAP CER 150PF 50V C0G/NP0 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206A151JXAMT-ND | 07J8790 | VJ1206A151JXAMT |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 150Pf 50V, C0G, 5%, 1206; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |