Vishay VJ1206A150JXFCW1HV
Vishay VJ1206A150JXFCW1HV
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ1206A150JXFCW1HVTR-ND | 298438 |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G |
| Capacitance Tolerance | 5 (+/- %) |