Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A150JXCMP

Description
15pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
15pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A150JXCMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A150JXCMP-ND
Ceramic Capacitors VJ1206A150JXCMP-ND
15pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

15pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206A150JXCMP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A150JXCMP
Ceramic Capacitors VJ1206A150JXCMP
CAP CER 15PF 200V C0G/NP0 1206

CAP CER 15PF 200V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ1206A150JXCMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A150JXCMP
Capacitors - Ceramic Capacitors VJ1206A150JXCMP
CAP CER 15PF 200V C0G/NP0 1206

CAP CER 15PF 200V C0G/NP0 1206

Supplier's Site
Capacitor,ceramic,15Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 47C7559 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
47C7559
Capacitor,ceramic,15Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 47C7559
Capacitor,Ceramic,15 pF,200VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,15pF,200VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1206A150JXCMP-ND VJ1206A150JXCMP VJ1206A150JXCMP 47C7559
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,15Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH2R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details