120pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 120PF 100V C0G/NP0 1206
Capacitor,Ceramic,12
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1206A121JXBMR-ND | VJ1206A121JXBMR | 47C7305 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,120Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |