Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A121JXBAT

Description
CAP CER 120PF 100V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 120PF 100V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A121JXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A121JXBATDKR-ND
Ceramic Capacitors 720-VJ1206A121JXBATDKR-ND
CAP CER 120PF 100V C0G/NP0 1206

CAP CER 120PF 100V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A121JXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A121JXBATTR-ND
Ceramic Capacitors 720-VJ1206A121JXBATTR-ND
120pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

120pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A121JXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A121JXBATCT-ND
Ceramic Capacitors 720-VJ1206A121JXBATCT-ND
CAP CER 120PF 100V C0G/NP0 1206

CAP CER 120PF 100V C0G/NP0 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1206A121JXBAT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A121JXBAT
Capacitors - Ceramic Capacitors VJ1206A121JXBAT
CAP CER 120PF 100V C0G/NP0 1206

CAP CER 120PF 100V C0G/NP0 1206

Supplier's Site
Capacitor,ceramic,120Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 47C7302 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,120Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
47C7302
Capacitor,ceramic,120Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 47C7302
Capacitor,Ceramic,12 0pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,120pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A121JXBATDKR-ND 720-VJ1206A121JXBATTR-ND VJ1206A121JXBAT 47C7302
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,120Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C151J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details