120pF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAPACITOR CERAMIC 120PF 50V, C0G, 1%, 1206; Capacitance:120pF; Capacitance Tolerance:± 1%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ1206A121FXAMT-ND | 07J8786 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 120Pf 50V, C0G, 1%, 1206; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD |
| Applications | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |