The Vishay 1000 pF, 1.5 kV MLCC capacitor, part number 35M5870, is designed for high-voltage applications and features the VJ HVArc Guard technology, which protects against surface arc-over. This capacitor has a capacitance tolerance of ±5% and operates effectively within a temperature range of -55 °C to +125 °C. It is suitable for use in power supplies, DC/DC converters, and voltage multipliers. The capacitor is housed in a 1206 case size, providing a compact solution that saves board space compared to standard high-voltage MLCCs. It has a maximum dissipation factor of 2.5% at 1 kHz and an insulating resistance of at least 100,000 MΩ at +25 °C. The product is RoHS compliant, ensuring it meets environmental standards.
1000pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 1000PF 1.5KV NP0 1206
CAP, 1000PF, 1.5KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HVArc Guard Series; Qualification:-RoHS Compliant: Yes
CAP, 1000PF, 1.5KV, MLCC, 1206; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HVArc Guard Series; Qualification:-RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1781-1-ND | 720-1781-6-ND | VJ1206A102JXRAT5Z | 35M5870 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 1.5Kv, Mlcc, 1206; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |