Vishay Intertechnology, Inc. SMD 1nF 1kV Capacitor VJ1206A102JXGAT5Z

Description
1nF 1kV C0G 5% 1206 MLCC SMD Capacitor Product overview: VJ1206A102JXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A102JXGAT5Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1nF 1kV C0G 5% 1206 MLCC SMD Capacitor Product overview: VJ1206A102JXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A102JXGAT5Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1nF 1kV Capacitor
60-VJ1206A102JXGAT5Z
SMD 1nF 1kV Capacitor 60-VJ1206A102JXGAT5Z
1nF 1kV C0G 5% 1206 MLCC SMD Capacitor Product overview: VJ1206A102JXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A102JXGAT5Z can be used for catalog matching and distributor lookup.

1nF 1kV C0G 5% 1206 MLCC SMD Capacitor Product overview: VJ1206A102JXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A102JXGAT5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1209532-VJ1206A102JXGAT5Z - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1209532-VJ1206A102JXGAT5Z
Capacitors - Ceramic Capacitors 1209532-VJ1206A102JXGAT5Z
Win Source Part Number: 1209532-VJ1206A102JX GAT5Z Category: Capacitors>Ceramic Capacitors Series: VJ HVArc Guard™ Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.067" (1.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): VJ1206A102JXGAT5Z.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: 720-1012-1,720-1012- 2,720-1012-6 Base Product Number: VJ1206

Win Source Part Number: 1209532-VJ1206A102JXGAT5Z
Category: Capacitors>Ceramic Capacitors
Series: VJ HVArc Guard™
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.067" (1.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): VJ1206A102JXGAT5Z.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: 720-1012-1,720-1012-2,720-1012-6
Base Product Number: VJ1206

Buy Now Datasheet
Ceramic Capacitors - 720-1012-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1012-2-ND
Ceramic Capacitors 720-1012-2-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1012-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1012-1-ND
Ceramic Capacitors 720-1012-1-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1012-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1012-6-ND
Ceramic Capacitors 720-1012-6-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 1000V, C0G, 5%, 1206; Capacitance Vishay - 41M0343 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 1000V, C0G, 5%, 1206; Capacitance Vishay
41M0343
Capacitor Ceramic 1000Pf 1000V, C0G, 5%, 1206; Capacitance Vishay 41M0343
CAPACITOR CERAMIC 1000PF 1000V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HV Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 1000V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Vishay - 35M5869 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Vishay
35M5869
Ceramic Capacitor 1000Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Vishay 35M5869
CERAMIC CAPACITOR 1000PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HV Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HV Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 1000 Pf, 5%, C0G / Np0, 1 Kv Rohs Compliant Vishay - 52X6527 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 1000 Pf, 5%, C0G / Np0, 1 Kv Rohs Compliant Vishay
52X6527
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 1000 Pf, 5%, C0G / Np0, 1 Kv Rohs Compliant Vishay 52X6527
SMD Multilayer Ceramic Capacitor, Arc Guardr, VJ HV Series, 1000 pF, 5%, C0G / NP0, 1 kV RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, Arc Guardr, VJ HV Series, 1000 pF, 5%, C0G / NP0, 1 kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ1206A102JXGAT5Z 1209532-VJ1206A102JXGAT5Z 720-1012-2-ND 720-1012-6-ND 41M0343 52X6527
Product Name SMD 1nF 1kV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 1000V, C0G, 5%, 1206; Capacitance Vishay Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 1000 Pf, 5%, C0G / Np0, 1 Kv Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers