Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A102JXBMR

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A102JXBMR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A102JXBMR-ND
Ceramic Capacitors VJ1206A102JXBMR-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206A102JXBMR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A102JXBMR
Ceramic Capacitors VJ1206A102JXBMR
CAP CER 1000PF 100V C0G/NP0 1206

CAP CER 1000PF 100V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ1206A102JXBMR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A102JXBMR
Capacitors - Ceramic Capacitors VJ1206A102JXBMR
CAP CER 1000PF 100V C0G/NP0 1206

CAP CER 1000PF 100V C0G/NP0 1206

Supplier's Site
Capacitor,ceramic,1000Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 47C7034 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1000Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
47C7034
Capacitor,ceramic,1000Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 47C7034
Capacitor,Ceramic,10 00pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1000pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1206A102JXBMR-ND VJ1206A102JXBMR VJ1206A102JXBMR 47C7034
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,1000Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details