Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A102JXACW1BC

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1638-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1638-2-ND
Ceramic Capacitors 720-1638-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1638-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1638-1-ND
Ceramic Capacitors 720-1638-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1638-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1638-6-ND
Ceramic Capacitors 720-1638-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 50V, C0G, 5%, 1206; Capacitance Vishay - 88M8678 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 50V, C0G, 5%, 1206; Capacitance Vishay
88M8678
Capacitor Ceramic 1000Pf 50V, C0G, 5%, 1206; Capacitance Vishay 88M8678
CAPACITOR CERAMIC 1000PF 50V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 50V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay - 58J4631 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay
58J4631
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay 58J4631
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay - 62AC8588 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay
62AC8588
Cap, 1000Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay 62AC8588
CAP, 1000PF, 50V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay - 66AH1049 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay
66AH1049
Cap, 1000Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay 66AH1049
CAP, 1000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1638-2-ND 720-1638-6-ND 88M8678 62AC8588 66AH1049
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 50V, C0G, 5%, 1206; Capacitance Vishay Cap, 1000Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay Cap, 1000Pf, 50V, Mlcc, 1206 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details