Vishay Intertechnology, Inc. Automotive SMD 0.001uF 200V Capacitor VJ1206A102GXCBM31

Description
Cap Ceramic 0.001uF 200V C0G 2% Pad SMD 1206 150°C Automotive T/R Product overview: VJ1206A102GXCBM31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A102GXCBM31 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.001uF 200V C0G 2% Pad SMD 1206 150°C Automotive T/R Product overview: VJ1206A102GXCBM31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A102GXCBM31 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 0.001uF 200V Capacitor
60-VJ1206A102GXCBM31
Automotive SMD 0.001uF 200V Capacitor 60-VJ1206A102GXCBM31
Cap Ceramic 0.001uF 200V C0G 2% Pad SMD 1206 150°C Automotive T/R Product overview: VJ1206A102GXCBM31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A102GXCBM31 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 200V C0G 2% Pad SMD 1206 150°C Automotive T/R Product overview: VJ1206A102GXCBM31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1206A102GXCBM31 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - VJ1206A102GXCBM31 - 1103896-VJ1206A102GXCBM31 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1206A102GXCBM31
1103896-VJ1206A102GXCBM31
Ceramic Capacitors - VJ1206A102GXCBM31 1103896-VJ1206A102GXCBM31
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103896-VJ1206A102GX CBM31 Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103896-VJ1206A102GXCBM31
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-VJ1206A102GXCBM31 1103896-VJ1206A102GXCBM31
Product Name Automotive SMD 0.001uF 200V Capacitor Ceramic Capacitors - VJ1206A102GXCBM31
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers