Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A101KXEMT

Description
CAP CER 100PF 500V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 100PF 500V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A101KXEMTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A101KXEMTDKR-ND
Ceramic Capacitors 720-VJ1206A101KXEMTDKR-ND
CAP CER 100PF 500V C0G/NP0 1206

CAP CER 100PF 500V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A101KXEMTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A101KXEMTCT-ND
Ceramic Capacitors 720-VJ1206A101KXEMTCT-ND
CAP CER 100PF 500V C0G/NP0 1206

CAP CER 100PF 500V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A101KXEMTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A101KXEMTTR-ND
Ceramic Capacitors 720-VJ1206A101KXEMTTR-ND
100pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Pf 500V, C0G, 10%, 1206; Capacitance Vishay - 06H2756 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 500V, C0G, 10%, 1206; Capacitance Vishay
06H2756
Ceramic Capacitor 100Pf 500V, C0G, 10%, 1206; Capacitance Vishay 06H2756
CERAMIC CAPACITOR 100PF 500V, C0G, 10%, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:1206RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 500V, C0G, 10%, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - VJ1206A101KXEMT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A101KXEMT
Capacitors - Ceramic Capacitors VJ1206A101KXEMT
CAP CER 100PF 500V C0G/NP0 1206

CAP CER 100PF 500V C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - VJ1206A101KXEMT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A101KXEMT
Ceramic Capacitors VJ1206A101KXEMT
CAP CER 100PF 500V C0G/NP0 1206

CAP CER 100PF 500V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A101KXEMTDKR-ND 720-VJ1206A101KXEMTCT-ND 06H2756 VJ1206A101KXEMT VJ1206A101KXEMT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Pf 500V, C0G, 10%, 1206; Capacitance Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details