Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A101KXBPW1BC

Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A101KXBPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A101KXBPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
100pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A101KXBPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 100Pf, 100V, 10%, C0G/np0, 1206; Capacitance Vishay - 62AC8587 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, 10%, C0G/np0, 1206; Capacitance Vishay
62AC8587
Cap, 100Pf, 100V, 10%, C0G/np0, 1206; Capacitance Vishay 62AC8587
CAP, 100PF, 100V, 10%, C0G/NP0, 1206; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating TemperatureRoHS Compliant: Yes

CAP, 100PF, 100V, 10%, C0G/NP0, 1206; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J4604 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J4604
Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J4604
Capacitor,Ceramic,10 0pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,100pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A101KXBPW1BCTR-ND 720-VJ1206A101KXBPW1BCDKR-ND 62AC8587 58J4604
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 100V, 10%, C0G/np0, 1206; Capacitance Vishay Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers