Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A101JXCAT

Description
100pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1206A101JXCAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1206A101JXCAT-ND
Ceramic Capacitors VJ1206A101JXCAT-ND
100pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1206A101JXCAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A101JXCAT
Ceramic Capacitors VJ1206A101JXCAT
CAP CER 100PF 200V C0G/NP0 1206

CAP CER 100PF 200V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ1206A101JXCAT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A101JXCAT
Capacitors - Ceramic Capacitors VJ1206A101JXCAT
CAP CER 100PF 200V C0G/NP0 1206

CAP CER 100PF 200V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ1206A101JXCAT-ND VJ1206A101JXCAT VJ1206A101JXCAT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1761-1092-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - C0603C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers