Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A101JXBMT

Description
CAP CER 100PF 100V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 100PF 100V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1206A101JXBMTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A101JXBMTDKR-ND
Ceramic Capacitors 720-VJ1206A101JXBMTDKR-ND
CAP CER 100PF 100V C0G/NP0 1206

CAP CER 100PF 100V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A101JXBMTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A101JXBMTCT-ND
Ceramic Capacitors 720-VJ1206A101JXBMTCT-ND
CAP CER 100PF 100V C0G/NP0 1206

CAP CER 100PF 100V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1206A101JXBMTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1206A101JXBMTTR-ND
Ceramic Capacitors 720-VJ1206A101JXBMTTR-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Pf 100V, C0G, 5%, 1206; Capacitance Vishay - 47C6909 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 5%, 1206; Capacitance Vishay
47C6909
Ceramic Capacitor 100Pf 100V, C0G, 5%, 1206; Capacitance Vishay 47C6909
CERAMIC CAPACITOR 100PF 100V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 100V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - VJ1206A101JXBMT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1206A101JXBMT
Capacitors - Ceramic Capacitors VJ1206A101JXBMT
CAP CER 100PF 100V C0G/NP0 1206

CAP CER 100PF 100V C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - VJ1206A101JXBMT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A101JXBMT
Ceramic Capacitors VJ1206A101JXBMT
CAP CER 100PF 100V C0G/NP0 1206

CAP CER 100PF 100V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1206A101JXBMTDKR-ND 720-VJ1206A101JXBMTCT-ND 47C6909 VJ1206A101JXBMT VJ1206A101JXBMT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Pf 100V, C0G, 5%, 1206; Capacitance Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers