Vishay Intertechnology, Inc. Ceramic Capacitors VJ1206A101JXACW1BC

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1637-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1637-2-ND
Ceramic Capacitors 720-1637-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1637-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1637-6-ND
Ceramic Capacitors 720-1637-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1637-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1637-1-ND
Ceramic Capacitors 720-1637-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 100Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay - 58J4590 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay
58J4590
Capacitor Ceramic 100Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay 58J4590
CAPACITOR CERAMIC 100PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay - 62AC8584 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay
62AC8584
Cap, 100Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay 62AC8584
CAP, 100PF, 50V, 5%, C0G/NP0, 1206; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 50V, 5%, C0G/NP0, 1206; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ1206A101JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1206A101JXACW1BC
Ceramic Capacitors VJ1206A101JXACW1BC
CAP CER 100PF 50V C0G/NP0 1206

CAP CER 100PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1637-2-ND 720-1637-6-ND 58J4590 62AC8584 VJ1206A101JXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 100Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Vishay Cap, 100Pf, 50V, 5%, C0G/np0, 1206; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details