Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D8R2CXRAJ

Description
8.2pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1450-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1450-2-ND
Ceramic Capacitors 720-1450-2-ND
8.2pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

8.2pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1450-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1450-1-ND
Ceramic Capacitors 720-1450-1-ND
8.2pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

8.2pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1450-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1450-6-ND
Ceramic Capacitors 720-1450-6-ND
8.2pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

8.2pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1111D8R2CXRAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1111D8R2CXRAJ
Ceramic Capacitors VJ1111D8R2CXRAJ
CAP CER 8.2PF 1.5KV C0G/NP0 1111

CAP CER 8.2PF 1.5KV C0G/NP0 1111

Supplier's Site Datasheet
Cap, 8.2Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay - 69AH3536 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay
69AH3536
Cap, 8.2Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay 69AH3536
CAP, 8.2PF, 1.5KV, MLCC, 1111 ROHS COMPLIANT: YES

CAP, 8.2PF, 1.5KV, MLCC, 1111 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1450-2-ND 720-1450-6-ND VJ1111D8R2CXRAJ 69AH3536
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 1500 volts 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011537 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details