Vishay Precision Group Cap, 82Pf, 1 Kv, 10%, 1111; Capacitance Vishay VJ1111D820KXGAJ

Description
CAP, 82PF, 1 KV, 10%, 1111; Capacitance:82pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 82PF, 1 KV, 10%, 1111; Capacitance:82pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 82Pf, 1 Kv, 10%, 1111; Capacitance Vishay - 54X6139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 1 Kv, 10%, 1111; Capacitance Vishay
54X6139
Cap, 82Pf, 1 Kv, 10%, 1111; Capacitance Vishay 54X6139
CAP, 82PF, 1 KV, 10%, 1111; Capacitance:82pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 82PF, 1 KV, 10%, 1111; Capacitance:82pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Vishay Vitramon Quad Hifreq Series Vishay - 18X9387 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Vishay Vitramon Quad Hifreq Series Vishay
18X9387
Mlcc Vishay Vitramon Quad Hifreq Series Vishay 18X9387
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 54X6139 18X9387
Product Name Cap, 82Pf, 1 Kv, 10%, 1111; Capacitance Vishay Mlcc Vishay Vitramon Quad Hifreq Series Vishay
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 8.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details