Vishay Precision Group Ceramic Capacitors VJ1111D681KXDAJ

Description
CAP CER 680PF 300V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 680PF 300V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D681KXDAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D681KXDAJDKR-ND
Ceramic Capacitors 720-VJ1111D681KXDAJDKR-ND
CAP CER 680PF 300V C0G/NP0 1111

CAP CER 680PF 300V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D681KXDAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D681KXDAJTR-ND
Ceramic Capacitors 720-VJ1111D681KXDAJTR-ND
CAP CER 680PF 300V C0G/NP0 1111

CAP CER 680PF 300V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D681KXDAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D681KXDAJCT-ND
Ceramic Capacitors 720-VJ1111D681KXDAJCT-ND
CAP CER 680PF 300V C0G/NP0 1111

CAP CER 680PF 300V C0G/NP0 1111

Buy Now Datasheet
Cap, 680Pf, 300V, 10%, 1111; Capacitance Vishay - 54X6136 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 300V, 10%, 1111; Capacitance Vishay
54X6136
Cap, 680Pf, 300V, 10%, 1111; Capacitance Vishay 54X6136
CAP, 680PF, 300V, 10%, 1111; Capacitance:680pF; Voltage Rating:300V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 680PF, 300V, 10%, 1111; Capacitance:680pF; Voltage Rating:300V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Vishay Vitramon Quad Hifreq Series Vishay - 18X9195 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Vishay Vitramon Quad Hifreq Series Vishay
18X9195
Mlcc Vishay Vitramon Quad Hifreq Series Vishay 18X9195
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1111D681KXDAJDKR-ND 720-VJ1111D681KXDAJTR-ND 54X6136 18X9195
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 300V, 10%, 1111; Capacitance Vishay Mlcc Vishay Vitramon Quad Hifreq Series Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details