Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D5R6CXRAJ

Description
5.6pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1448-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1448-2-ND
Ceramic Capacitors 720-1448-2-ND
5.6pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

5.6pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1448-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1448-6-ND
Ceramic Capacitors 720-1448-6-ND
5.6pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

5.6pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1448-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1448-1-ND
Ceramic Capacitors 720-1448-1-ND
5.6pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

5.6pF ±0.25pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Cap, 5.6Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay - 69AH3535 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay
69AH3535
Cap, 5.6Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay 69AH3535
CAP, 5.6PF, 1.5KV, MLCC, 1111 ROHS COMPLIANT: YES

CAP, 5.6PF, 1.5KV, MLCC, 1111 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1448-2-ND 720-1448-6-ND 69AH3535
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5.6Pf, 1.5Kv, Mlcc, 1111 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M30R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers