Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D5R6CXEQJHT

Description
5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D5R6CXEQJHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D5R6CXEQJHTTR-ND
Ceramic Capacitors 720-VJ1111D5R6CXEQJHTTR-ND
5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D5R6CXEQJHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D5R6CXEQJHTCT-ND
Ceramic Capacitors 720-VJ1111D5R6CXEQJHTCT-ND
5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ1111D5R6CXEQJHT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ1111D5R6CXEQJHT
Capacitors - Ceramic Capacitors VJ1111D5R6CXEQJHT
CAP CER 5.6PF 500V C0G/NP0 1111

CAP CER 5.6PF 500V C0G/NP0 1111

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 720-VJ1111D5R6CXEQJHTTR-ND VJ1111D5R6CXEQJHT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX101M450H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers