Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D561KXDAT

Description
560pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
560pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1480-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1480-6-ND
Ceramic Capacitors 720-1480-6-ND
560pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

560pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1480-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1480-2-ND
Ceramic Capacitors 720-1480-2-ND
560pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

560pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1480-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1480-1-ND
Ceramic Capacitors 720-1480-1-ND
560pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

560pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1111D561KXDAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1111D561KXDAT
Ceramic Capacitors VJ1111D561KXDAT
CAP CER 560PF 300V C0G/NP0 1111

CAP CER 560PF 300V C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-1480-6-ND 720-1480-2-ND VJ1111D561KXDAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - C17AH160K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details