4.7pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
4.7pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
CAP CER 4.7 PF 500V C0G 1111
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ1111D4R7CXEQJHTCT-ND | VJ1111D4R7CXEQJHT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 500 volts | 500 volts |