Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D471KXLAT

Description
470pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
470pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1479-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1479-2-ND
Ceramic Capacitors 720-1479-2-ND
470pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

470pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1479-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1479-6-ND
Ceramic Capacitors 720-1479-6-ND
470pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

470pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1479-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1479-1-ND
Ceramic Capacitors 720-1479-1-ND
470pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

470pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1111D471KXLAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1111D471KXLAT
Ceramic Capacitors VJ1111D471KXLAT
CAP CER 470PF 630V C0G/NP0 1111

CAP CER 470PF 630V C0G/NP0 1111

Supplier's Site Datasheet
Cap, 470Pf, 630V, Mlcc, 1111 Rohs Compliant Vishay - 69AH3534 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 630V, Mlcc, 1111 Rohs Compliant Vishay
69AH3534
Cap, 470Pf, 630V, Mlcc, 1111 Rohs Compliant Vishay 69AH3534
CAP, 470PF, 630V, MLCC, 1111 ROHS COMPLIANT: YES

CAP, 470PF, 630V, MLCC, 1111 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 470Pf, 630V, 1111; Capacitance Vishay - 18X8750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 630V, 1111; Capacitance Vishay
18X8750
Cap, 470Pf, 630V, 1111; Capacitance Vishay 18X8750
CAP, 470PF, 630V, 1111; Capacitance:470pF; Voltage Rating:630V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 470PF, 630V, 1111; Capacitance:470pF; Voltage Rating:630V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 630V, 1111; Capacitance Vishay - 83AH3497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 630V, 1111; Capacitance Vishay
83AH3497
Cap, 470Pf, 630V, 1111; Capacitance Vishay 83AH3497
CAP, 470PF, 630V, 1111; Capacitance:470pF; Voltage Rating:630V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 470PF, 630V, 1111; Capacitance:470pF; Voltage Rating:630V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1479-2-ND 720-1479-6-ND VJ1111D471KXLAT 69AH3534 18X8750
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 630V, Mlcc, 1111 Rohs Compliant Vishay Cap, 470Pf, 630V, 1111; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers