Vishay Precision Group Ceramic Capacitors VJ1111D471JXLAJ

Description
CAP CER 470PF 630V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 470PF 630V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D471JXLAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D471JXLAJDKR-ND
Ceramic Capacitors 720-VJ1111D471JXLAJDKR-ND
CAP CER 470PF 630V C0G/NP0 1111

CAP CER 470PF 630V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D471JXLAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D471JXLAJCT-ND
Ceramic Capacitors 720-VJ1111D471JXLAJCT-ND
CAP CER 470PF 630V C0G/NP0 1111

CAP CER 470PF 630V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D471JXLAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D471JXLAJTR-ND
Ceramic Capacitors 720-VJ1111D471JXLAJTR-ND
CAP CER 470PF 630V C0G/NP0 1111

CAP CER 470PF 630V C0G/NP0 1111

Buy Now Datasheet
Cap, 470Pf, 630V, 5%, 1111; Capacitance Vishay - 54X6130 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 630V, 5%, 1111; Capacitance Vishay
54X6130
Cap, 470Pf, 630V, 5%, 1111; Capacitance Vishay 54X6130
CAP, 470PF, 630V, 5%, 1111; Capacitance:470pF; Voltage Rating:630V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 470PF, 630V, 5%, 1111; Capacitance:470pF; Voltage Rating:630V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Vishay Vitramon Quad Hifreq Series Vishay - 18X8742 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Vishay Vitramon Quad Hifreq Series Vishay
18X8742
Mlcc Vishay Vitramon Quad Hifreq Series Vishay 18X8742
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1111D471JXLAJDKR-ND 720-VJ1111D471JXLAJCT-ND 54X6130 18X8742
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 630V, 5%, 1111; Capacitance Vishay Mlcc Vishay Vitramon Quad Hifreq Series Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers