Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D390JXLAJ

Description
CAP CER 39PF 630V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 39PF 630V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D390JXLAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D390JXLAJDKR-ND
Ceramic Capacitors 720-VJ1111D390JXLAJDKR-ND
CAP CER 39PF 630V C0G/NP0 1111

CAP CER 39PF 630V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D390JXLAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D390JXLAJCT-ND
Ceramic Capacitors 720-VJ1111D390JXLAJCT-ND
CAP CER 39PF 630V C0G/NP0 1111

CAP CER 39PF 630V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D390JXLAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D390JXLAJTR-ND
Ceramic Capacitors 720-VJ1111D390JXLAJTR-ND
CAP CER 39PF 630V C0G/NP0 1111

CAP CER 39PF 630V C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ1111D390JXLAJDKR-ND 720-VJ1111D390JXLAJCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers