Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D331KXLAJ

Description
CAP CER 330PF 630V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 330PF 630V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D331KXLAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D331KXLAJTR-ND
Ceramic Capacitors 720-VJ1111D331KXLAJTR-ND
CAP CER 330PF 630V C0G/NP0 1111

CAP CER 330PF 630V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D331KXLAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D331KXLAJCT-ND
Ceramic Capacitors 720-VJ1111D331KXLAJCT-ND
CAP CER 330PF 630V C0G/NP0 1111

CAP CER 330PF 630V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D331KXLAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D331KXLAJDKR-ND
Ceramic Capacitors 720-VJ1111D331KXLAJDKR-ND
CAP CER 330PF 630V C0G/NP0 1111

CAP CER 330PF 630V C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ1111D331KXLAJTR-ND 720-VJ1111D331KXLAJDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 156AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details