Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D301KXLAT

Description
300pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
300pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1476-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1476-2-ND
Ceramic Capacitors 720-1476-2-ND
300pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

300pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1476-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1476-6-ND
Ceramic Capacitors 720-1476-6-ND
300pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

300pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1476-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1476-1-ND
Ceramic Capacitors 720-1476-1-ND
300pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

300pF ±10% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-1476-2-ND 720-1476-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers