Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D220JXRAJ

Description
22pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
22pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1457-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1457-1-ND
Ceramic Capacitors 720-1457-1-ND
22pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

22pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1457-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1457-6-ND
Ceramic Capacitors 720-1457-6-ND
22pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

22pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1457-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1457-2-ND
Ceramic Capacitors 720-1457-2-ND
22pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

22pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Cap, 22Pf, 1.5 Kv, 5%, 1111; Capacitance Vishay - 54X6113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 1.5 Kv, 5%, 1111; Capacitance Vishay
54X6113
Cap, 22Pf, 1.5 Kv, 5%, 1111; Capacitance Vishay 54X6113
CAP, 22PF, 1.5 KV, 5%, 1111; Capacitance:22pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 22PF, 1.5 KV, 5%, 1111; Capacitance:22pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Rf, 22Pf, 1.5Kv, 1111; Capacitance Vishay - 18X7764 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 22Pf, 1.5Kv, 1111; Capacitance Vishay
18X7764
Capacitor, Rf, 22Pf, 1.5Kv, 1111; Capacitance Vishay 18X7764
CAPACITOR, RF, 22PF, 1.5KV, 1111; Capacitance:22pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQRoHS Compliant: Yes

CAPACITOR, RF, 22PF, 1.5KV, 1111; Capacitance:22pF; Voltage Rating:1.5kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1457-1-ND 720-1457-6-ND 54X6113 18X7764
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 1.5 Kv, 5%, 1111; Capacitance Vishay Capacitor, Rf, 22Pf, 1.5Kv, 1111; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers