Vishay Precision Group Ceramic Capacitors VJ1111D201JXLAJ

Description
MLCC CAP
Request a Quote Datasheet
Description
MLCC CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D201JXLAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D201JXLAJTR-ND
Ceramic Capacitors 720-VJ1111D201JXLAJTR-ND
MLCC CAP

MLCC CAP

Buy Now Datasheet
Cap, 200Pf, 630V, 5%, 1111; Capacitance Vishay - 54X6112 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 200Pf, 630V, 5%, 1111; Capacitance Vishay
54X6112
Cap, 200Pf, 630V, 5%, 1111; Capacitance Vishay 54X6112
CAP, 200PF, 630V, 5%, 1111; Capacitance:200pF; Voltage Rating:630V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 200PF, 630V, 5%, 1111; Capacitance:200pF; Voltage Rating:630V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Vishay Vitramon Quad Hifreq Series Vishay - 18X7716 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Vishay Vitramon Quad Hifreq Series Vishay
18X7716
Mlcc Vishay Vitramon Quad Hifreq Series Vishay 18X7716
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1111D201JXLAJTR-ND 54X6112 18X7716
Product Name Ceramic Capacitors Cap, 200Pf, 630V, 5%, 1111; Capacitance Vishay Mlcc Vishay Vitramon Quad Hifreq Series Vishay
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details