1.5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
1.5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
CAP CER 1.5PF 500V C0G/NP0 1111
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ1111D1R5BXEQJHTTR-ND | VJ1111D1R5BXEQJHT |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 500 volts | 500 volts |