Vishay Precision Group Ceramic Capacitors VJ1111D181JXGAJ

Description
CAP CER 180PF 1KV C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 180PF 1KV C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1111D181JXGAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D181JXGAJTR-ND
Ceramic Capacitors 720-VJ1111D181JXGAJTR-ND
CAP CER 180PF 1KV C0G/NP0 1111

CAP CER 180PF 1KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D181JXGAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D181JXGAJDKR-ND
Ceramic Capacitors 720-VJ1111D181JXGAJDKR-ND
CAP CER 180PF 1KV C0G/NP0 1111

CAP CER 180PF 1KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1111D181JXGAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1111D181JXGAJCT-ND
Ceramic Capacitors 720-VJ1111D181JXGAJCT-ND
CAP CER 180PF 1KV C0G/NP0 1111

CAP CER 180PF 1KV C0G/NP0 1111

Buy Now Datasheet
Cap, 180Pf, 1 Kv, 5%, 1111; Capacitance Vishay - 54X6106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 1 Kv, 5%, 1111; Capacitance Vishay
54X6106
Cap, 180Pf, 1 Kv, 5%, 1111; Capacitance Vishay 54X6106
CAP, 180PF, 1 KV, 5%, 1111; Capacitance:180pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 180PF, 1 KV, 5%, 1111; Capacitance:180pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Vishay Vitramon Quad Hifreq Series Vishay - 18X7437 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Vishay Vitramon Quad Hifreq Series Vishay
18X7437
Mlcc Vishay Vitramon Quad Hifreq Series Vishay 18X7437
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1111D181JXGAJTR-ND 720-VJ1111D181JXGAJDKR-ND 54X6106 18X7437
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 180Pf, 1 Kv, 5%, 1111; Capacitance Vishay Mlcc Vishay Vitramon Quad Hifreq Series Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details