Vishay Intertechnology, Inc. Ceramic Capacitors VJ1111D121KXGAT

Description
120pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
120pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1469-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1469-6-ND
Ceramic Capacitors 720-1469-6-ND
120pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

120pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1469-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1469-2-ND
Ceramic Capacitors 720-1469-2-ND
120pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

120pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1469-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1469-1-ND
Ceramic Capacitors 720-1469-1-ND
120pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

120pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Cap, 120Pf, 1Kv, 1111; Capacitance Vishay - 18X7133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 1Kv, 1111; Capacitance Vishay
18X7133
Cap, 120Pf, 1Kv, 1111; Capacitance Vishay 18X7133
CAP, 120PF, 1KV, 1111; Capacitance:120pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 120PF, 1KV, 1111; Capacitance:120pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Pf, 1Kv, 1111; Capacitance Vishay - 83AH3488 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 1Kv, 1111; Capacitance Vishay
83AH3488
Cap, 120Pf, 1Kv, 1111; Capacitance Vishay 83AH3488
CAP, 120PF, 1KV, 1111; Capacitance:120pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 120PF, 1KV, 1111; Capacitance:120pF; Voltage Rating:1kV; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ1111D121KXGAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1111D121KXGAT
Ceramic Capacitors VJ1111D121KXGAT
CAP CER 120PF 1KV C0G/NP0 1111

CAP CER 120PF 1KV C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1469-6-ND 720-1469-2-ND 18X7133 VJ1111D121KXGAT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 120Pf, 1Kv, 1111; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers