Vishay Intertechnology, Inc. Ceramic Capacitors - VJ1111D102KXDAT VJ1111D102KXDAT

Description
Manufacturer: Vishay Vitramon Win Source Part Number: 813764-VJ1111D102KXD AT Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 300V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.117" L x 0.110" W (2.98mm x 2.79mm) Manufacturer Package: 1111 (2828 Metric) Thickness (Maximum): 0.102" (2.59mm) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Vitramon Win Source Part Number: 813764-VJ1111D102KXD AT Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 300V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.117" L x 0.110" W (2.98mm x 2.79mm) Manufacturer Package: 1111 (2828 Metric) Thickness (Maximum): 0.102" (2.59mm) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1111D102KXDAT - 813764-VJ1111D102KXDAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1111D102KXDAT
813764-VJ1111D102KXDAT
Ceramic Capacitors - VJ1111D102KXDAT 813764-VJ1111D102KXDAT
Manufacturer: Vishay Vitramon Win Source Part Number: 813764-VJ1111D102KXD AT Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 300V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.117" L x 0.110" W (2.98mm x 2.79mm) Manufacturer Package: 1111 (2828 Metric) Thickness (Maximum): 0.102" (2.59mm) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Vitramon
Win Source Part Number: 813764-VJ1111D102KXDAT
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Capacitance: 1000pF
Tolerance: ±10%
Voltage - Rated: 300V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.117" L x 0.110" W (2.98mm x 2.79mm)
Manufacturer Package: 1111 (2828 Metric)
Thickness (Maximum): 0.102" (2.59mm)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 720-1483-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1483-1-ND
Ceramic Capacitors 720-1483-1-ND
1000pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

1000pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1483-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1483-6-ND
Ceramic Capacitors 720-1483-6-ND
1000pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

1000pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1483-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1483-2-ND
Ceramic Capacitors 720-1483-2-ND
1000pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

1000pF ±10% 300V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727952P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727952P
MLCCs - Multilayer Ceramic Capacitors 2727952P
Vishay VJ1111D102KXDAT

Vishay VJ1111D102KXDAT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727952 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727952
MLCCs - Multilayer Ceramic Capacitors 2727952
Vishay VJ1111D102KXDAT

Vishay VJ1111D102KXDAT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727951 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727951
MLCCs - Multilayer Ceramic Capacitors 2727951
Vishay VJ1111D102KXDAT

Vishay VJ1111D102KXDAT

Supplier's Site
Singapore, Singapore
SMD 0.001uF 300V Capacitor
60-VJ1111D102KXDAT
SMD 0.001uF 300V Capacitor 60-VJ1111D102KXDAT
Cap Ceramic 0.001uF 300V C0G 10% Pad SMD 1111 125°C T/R Product overview: VJ1111D102KXDAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1111D102KXDAT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 300V C0G 10% Pad SMD 1111 125°C T/R Product overview: VJ1111D102KXDAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1111D102KXDAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1111 1nF 300V C0G 10% HI FREQ - 877-VJ1111D102KXDAT - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1111 1nF 300V C0G 10% HI FREQ
877-VJ1111D102KXDAT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1111 1nF 300V C0G 10% HI FREQ 877-VJ1111D102KXDAT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 1111 1nF 300V C0G 10% HI FREQ

Multilayer Ceramic Capacitors MLCC - SMD/SMT 1111 1nF 300V C0G 10% HI FREQ

Supplier's Site
Cap, 1000Pf, 300V, 1111; Capacitance Vishay - 83AH3487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 300V, 1111; Capacitance Vishay
83AH3487
Cap, 1000Pf, 300V, 1111; Capacitance Vishay 83AH3487
CAP, 1000PF, 300V, 1111; Capacitance:1000pF; Voltage Rating:300V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 1000PF, 300V, 1111; Capacitance:1000pF; Voltage Rating:300V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 300V, 1111; Capacitance Vishay - 18X6917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 300V, 1111; Capacitance Vishay
18X6917
Cap, 1000Pf, 300V, 1111; Capacitance Vishay 18X6917
CAP, 1000PF, 300V, 1111; Capacitance:1000pF; Voltage Rating:300V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

CAP, 1000PF, 300V, 1111; Capacitance:1000pF; Voltage Rating:300V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Series Name:QUAD HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 300V, Mlcc, 1111 Rohs Compliant Vishay - 93AH0540 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 300V, Mlcc, 1111 Rohs Compliant Vishay
93AH0540
Cap, 1000Pf, 300V, Mlcc, 1111 Rohs Compliant Vishay 93AH0540
CAP, 1000PF, 300V, MLCC, 1111 ROHS COMPLIANT: YES

CAP, 1000PF, 300V, MLCC, 1111 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VJ1111D102KXDAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1111D102KXDAT
Ceramic Capacitors VJ1111D102KXDAT
CAP CER 1000PF 300V C0G/NP0 1111

CAP CER 1000PF 300V C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 813764-VJ1111D102KXDAT 720-1483-1-ND 720-1483-6-ND 2727952P 60-VJ1111D102KXDAT 877-VJ1111D102KXDAT 83AH3487 93AH0540 VJ1111D102KXDAT
Product Name Ceramic Capacitors - VJ1111D102KXDAT Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 0.001uF 300V Capacitor Multilayer Ceramic Capacitors MLCC - SMD/SMT 1111 1nF 300V C0G 10% HI FREQ Cap, 1000Pf, 300V, 1111; Capacitance Vishay Cap, 1000Pf, 300V, Mlcc, 1111 Rohs Compliant Vishay Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 300 volts 300 volts 300 volts 300 volts 300 volts 300 volts 300 volts
WVAC 300 volts 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH160J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details