The Vishay 1000pF capacitor, part number 54X6100, features a voltage rating of 300V and a tolerance of ±10%. It is designed in a 1111 case style, which corresponds to dimensions of approximately 2.98mm x 2.79mm. This capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for various applications, including RF power circuits, MRI coils, and timing circuits. The capacitor utilizes a high Q dielectric material, ensuring stability and reliability in high-frequency applications. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. The product is part of the QUAD HIFREQ series, known for its performance in demanding electronic environments.
CAP CER 1000PF 300V C0G/NP0 1111
CAP CER 1000PF 300V C0G/NP0 1111
CAP CER 1000PF 300V C0G/NP0 1111
CAP, 1000PF, 300V, 10%, 1111; Capacitance:1000pF; Voltage Rating:300V; Product Range:QUAD HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
MLCC VISHAY VITRAMON - QUAD HIFREQ SERIES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ1111D102KXDAJCT-ND | 720-VJ1111D102KXDAJDKR-ND | 54X6100 | 18X6915 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 300V, 10%, 1111; Capacitance Vishay | Mlcc Vishay Vitramon Quad Hifreq Series Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |