0.082µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.082UF 16V X7R 0805
CAP CER 0.082UF 16V X7R 0805
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805Y823MXJPW1BC-ND | VJ0805Y823MXJPW1BC | VJ0805Y823MXJPW1BC |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF |