Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192712-VJ0805Y823KX
Capacitance: 82 nF
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 100 V
Dielectric: X7R
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192712-VJ0805Y823KXBAT |
| Product Name | Custom Parts - Custom Parts (U - Z) - VJ0805Y823KXBAT |