Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y823JXXPW1BC

Description
0.082µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.082µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y823JXXPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y823JXXPW1BC-ND
Ceramic Capacitors VJ0805Y823JXXPW1BC-ND
0.082µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.082µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y823JXXPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y823JXXPW1BC
Capacitors - Ceramic Capacitors VJ0805Y823JXXPW1BC
CAP CER 0.082UF 25V X7R 0805

CAP CER 0.082UF 25V X7R 0805

Supplier's Site
Capacitor,ceramic,82000Pf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J4447 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,82000Pf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J4447
Capacitor,ceramic,82000Pf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J4447
Capacitor,Ceramic,82 000pF,25VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,82000pF,25VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y823JXXPW1BC-ND VJ0805Y823JXXPW1BC 58J4447
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,82000Pf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers