Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y683KXJAP

Description
0.068µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y683KXJAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y683KXJAP-ND
Ceramic Capacitors VJ0805Y683KXJAP-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805Y683KXJAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y683KXJAP
Ceramic Capacitors VJ0805Y683KXJAP
CAP CER 0.068UF 16V X7R 0805

CAP CER 0.068UF 16V X7R 0805

Supplier's Site Datasheet
Capacitor,ceramic,68Nf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C6002 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68Nf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C6002
Capacitor,ceramic,68Nf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C6002
Capacitor,Ceramic,68 nF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,68nF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805Y683KXJAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y683KXJAP
Capacitors - Ceramic Capacitors VJ0805Y683KXJAP
CAP CER 0.068UF 16V X7R 0805

CAP CER 0.068UF 16V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805Y683KXJAP-ND VJ0805Y683KXJAP 47C6002 VJ0805Y683KXJAP
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,68Nf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1907867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers