Vishay Intertechnology, Inc. Automotive SMD 0.068uF 50V Capacitor VJ0805Y683JXABE31

Description
Cap Ceramic 0.068uF 50V X7R 5% Pad SMD 0805 150°C Automotive T/R Product overview: VJ0805Y683JXABE31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y683JXABE31 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.068uF 50V X7R 5% Pad SMD 0805 150°C Automotive T/R Product overview: VJ0805Y683JXABE31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y683JXABE31 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 0.068uF 50V Capacitor
60-VJ0805Y683JXABE31
Automotive SMD 0.068uF 50V Capacitor 60-VJ0805Y683JXABE31
Cap Ceramic 0.068uF 50V X7R 5% Pad SMD 0805 150°C Automotive T/R Product overview: VJ0805Y683JXABE31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y683JXABE31 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.068uF 50V X7R 5% Pad SMD 0805 150°C Automotive T/R Product overview: VJ0805Y683JXABE31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y683JXABE31 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - VJ0805Y683JXABE31 - 1209648-VJ0805Y683JXABE31 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0805Y683JXABE31
1209648-VJ0805Y683JXABE31
Ceramic Capacitors - VJ0805Y683JXABE31 1209648-VJ0805Y683JXABE31
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209648-VJ0805Y683JX ABE31 Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209648-VJ0805Y683JXABE31
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-VJ0805Y683JXABE31 1209648-VJ0805Y683JXABE31
Product Name Automotive SMD 0.068uF 50V Capacitor Ceramic Capacitors - VJ0805Y683JXABE31
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers